CMOS Fiber Optic Transmitters

7 Results
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1528Z
from Broadcom Inc.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Wavelength: 650
12 Megabaud Versatile Link Fiber Optic Transmitter -- HFBR-1525EZ
from Broadcom Inc.

The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF). [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Data Rate: 0.0120
  • Light Source: Light Emitting Diode
  • Wavelength: 650
16MBd Metal Housing Optical Transmitter for SERCOS Applications with SMA Port, RoHS Compliant -- HFBR-1506AFZ
from Broadcom Inc.

HFBR-1506AFZ is metal housing optical transmitter for SERCOS application that allows data rates of 2,4,8 and 16 MBd. The metal housing provides robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Connector Type: SMA
  • Light Source: Light Emitting Diode
  • Wavelength: 635 to 662
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) -- AFBR-1012
from Broadcom Inc.

MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Spectral Width: 20
MicroPOD 12x10G Transmitter Module (300m) -- AFBR-77D13SZ
from Broadcom Inc.

The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Cable Type: Multimode
  • Light Source: Laser Diode
  • Data Rate: 10
MiniPOD™ 12x10G Transmitter Module -- AFBR-811VxyZ
from Broadcom Inc.

The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Cable Type: Multimode
  • Light Source: Laser Diode
  • Data Rate: 10.31
Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules -- AFBR-776BxxxZ
from Broadcom Inc.

The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules... [See More]

  • Signal Input:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Cable Type: Multimode
  • Light Source: Laser Diode
  • Connector Type: MTP