SC Fiber Optic Transmitters

11 Results
Fiber Optic Transmitters - Discrete -- 516-2041-ND [HFBR-14E4Z from Broadcom Inc.]
from DigiKey

Fiber Optic Transmitter 820nm 1.7V 100mA SC [See More]

  • Connector Type: SC
  • Wavelength: 820
Fiber Optic Transmitters - Discrete -- Z3687-ND [P1TX6A-SX51V-01M-DC from Aratas America LLC]
from DigiKey

Fiber Optic Transmitter 850nm 3.3V 235mA SC [See More]

  • Connector Type: SC
  • Wavelength: 850
Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC, 10 mW -- FOTX31DMAC1SC-10
from L-com, Inc.

The L-com FOTX31DMAC1SC-10 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX31DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital content over long distant... [See More]

  • Connector Type: SC
  • Wavelength: 1310
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver -- BT-2442
from Broadcom Inc.

Avago ’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications. [See More]

  • Connector Type: LC; SC
  • Cable Type: Single mode
  • Light Source: Laser Diode
  • Data Rate: 10.7
10G EPON ONU Asymmetrical BOSA, with 1.25G 1310nm DFB Transmitter and 1577nm 10G APD Receiver -- BT-1112
from Broadcom Inc.

Avago ’s BT-1112 is a XG-PON ONU Bi-direction OSA module with SC or LC receptacle. This module contains a 2.5G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance XG-PON ONU applications. [See More]

  • Connector Type: LC; SC
  • Data Rate: 2.5 to 10.7
  • Light Source: Laser Diode
  • Wavelength: 1310 to 1577
10G EPON ONU Symmetrical BOSA, with 10G 1270nm DFB Transmitter and 1577nm 10G APD Receiver -- BT-1212
from Broadcom Inc.

Avago ’s BT-1212 is a 10G EPON Symmetrical ONU Bi-directiona OSA module with SC or LC receptacle. This module contains a 10G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G EPON Symmetrical ONU... [See More]

  • Connector Type: LC; SC
  • Data Rate: 10.7
  • Light Source: Laser Diode
  • Wavelength: 1270 to 1577
Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant -- HFBR-1412TMZ
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Connector Type: FC; SC; SMA; ST
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Wavelength: 820
Optical Transmitter for Industrial Applications with SC Port, Standard Power, RoHS Compliant -- HFBR-14E4Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-14E4Z fiber optic transmitter is designed to operate with the... [See More]

  • Connector Type: FC; SC; SMA; ST
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Wavelength: 820
Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant -- HFBR-1404Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1404Z fiber optic transmitter is designed to operate with the... [See More]

  • Connector Type: FC; SC; ST
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Wavelength: 820
Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant -- HFBR-1415Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1415xZ fiber optic transmitter is designed to operate with the... [See More]

  • Connector Type: FC; SC; SMA; ST
  • Cable Type: Multimode
  • Light Source: Light Emitting Diode
  • Wavelength: 820