Multimode Fiber Optic Transmitters

44 Results
1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1522Z
from Broadcom Inc.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]

  • Cable Type: Multimode
  • Wavelength: 660
  • Light Source: Light Emitting Diode
  • Maximum Optical Output Power: -4.5
2D06 – 850nm Multi-mode – Diagnostic Output (NCNR)
from Ultra Energy

Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: SMA
  • Wavelength: 850
10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics -- AFBR-785BxxxZ
from Broadcom Inc.

The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength... [See More]

  • Cable Type: Multimode
  • Connector Type: MTP
  • Light Source: Laser Diode
  • Data Rate: 5
2D07 – 850nm Multi-mode – Diagnostic Output
from Ultra Energy

Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 850
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1528Z
from Broadcom Inc.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]

  • Cable Type: Multimode
  • Wavelength: 650
  • Light Source: Light Emitting Diode
  • Spectral Width: 21
2D09 – 1300nm Multi-mode – Diagnostic Output
from Ultra Energy

Fiber Optic Module: 2D09 – 1300nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 1300
125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1527Z
from Broadcom Inc.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica... [See More]

  • Cable Type: Multimode
  • Wavelength: 640 to 660
  • Light Source: Light Emitting Diode
  • Spectral Width: 21
2D10 – 850nm Multi-mode – Diagnostic Output
from Ultra Energy

Fiber Optic Module: 2D10 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 850
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) -- AFBR-1012
from Broadcom Inc.

MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The... [See More]

  • Cable Type: Multimode
  • Spectral Width: 20
  • Light Source: Light Emitting Diode
  • Rise Time: 0.0025
2D36 – 1300nm Single Mode – Diagnostic Output
from Ultra Energy

Fiber Optic Module: 2D36 – 1300nm Single Mode – Diagnostic Output, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 1300
5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1521Z
from Broadcom Inc.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]

  • Cable Type: Multimode
  • Wavelength: 660
  • Light Source: Light Emitting Diode
  • Maximum Optical Output Power: -4.5
2D46 – 1300 Single Mode – Diagnostic Output
from Ultra Energy

Fiber Optic Module: 2D46 – 1300 Single Mode – Diagnostic Output, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 1300
Fiber Optic Transmitter for 50 MBaud MOST -- AFBR-1013
from Broadcom Inc.

AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST ® plastic fiber optic connector receptacles. The transmitter utilizes a 650 nm LED source... [See More]

  • Cable Type: Multimode
  • Data Rate: 0.0250
  • Light Source: Light Emitting Diode
  • Wavelength: 650
2E06 – 850nm Multi-mode
from Ultra Energy

Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: SMA
  • Wavelength: 850
MicroPOD 12x10G Transmitter Module (300m) -- AFBR-77D13SZ
from Broadcom Inc.

The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and... [See More]

  • Cable Type: Multimode
  • Data Rate: 10
  • Light Source: Laser Diode
  • Wavelength: 850
2E07 – 850nm Multi-mode
from Ultra Energy

Fiber Optic Module: 2E07 – 850nm Multi-mode, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 850
MiniPOD™ 12x10G Transmitter Module (300m OM3) -- AFBR-811vx3Z
from Broadcom Inc.

The Avago AFBR-811vx3Z is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and... [See More]

  • Cable Type: Multimode
  • Data Rate: 10
  • Light Source: Laser Diode
  • Wavelength: 850
2E09 – 1300nm Multi-mode
from Ultra Energy

Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 1300
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant -- HFBR-1424Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1424Z fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2E10 – 850nm Multi-mode
from Ultra Energy

Fiber Optic Module: 2E10 – 850nm Multi-mode, Optical Interface Modules (OIMs) [See More]

  • Cable Type: Multimode
  • Data Rate: 7.68E-5 to 0.0960
  • Connector Type: ST
  • Wavelength: 850
Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant -- HFBR-1412TMZ
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T06 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC
from Ultra Energy

Fiber Optic Module: 2T06 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: SMA
Optical Transmitter for Industrial Applications with SC Port, Standard Power, RoHS Compliant -- HFBR-14E4Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-14E4Z fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T07 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC
from Ultra Energy

Fiber Optic Module: 2T07 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant -- HFBR-1404Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1404Z fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T10 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 0-10VDC
from Ultra Energy

Fiber Optic Module: 2T10 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 0-10VDC, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
Optical Transmitter for Industrial Applications with ST Port -- HFBR-1412PZ
from Broadcom Inc.

The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with... [See More]

  • Cable Type: Multimode
  • Connector Type: ST
  • Light Source: Light Emitting Diode
  • Wavelength: 850
2T12 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA
from Ultra Energy

Fiber Optic Module: 2T12 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: SMA
Optical Transmitter for Industrial Applications with ST Port -- HFBR-1414PZ
from Broadcom Inc.

The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with... [See More]

  • Cable Type: Multimode
  • Connector Type: ST
  • Light Source: Light Emitting Diode
  • Wavelength: 850
2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA
from Ultra Energy

Fiber Optic Module: 2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant -- HFBR-1415Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1415xZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA
from Ultra Energy

Fiber Optic Module: 2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 1300
  • Connector Type: ST
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant -- HFBR-1412Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA
from Ultra Energy

Fiber Optic Module: 2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant -- HFBR-1414Z
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA (1)
from Ultra Energy

Fiber Optic Module: 2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant -- HFBR-1412TZ
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
CC-TM13 - 2-Channel, 1300 nm, Multi-mode, Transmitter
from Ultra Energy

Fiber Optic Module: CC-TM13 - 2-Channel, 1300 nm, Multi-mode, Transmitter, EOTec Multi-Channel Contact Closure (MCCC) [See More]

  • Cable Type: Multimode
  • Operating Temperature: -40 to 185
  • Wavelength: 1300
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant -- HFBR-1414TZ
from Broadcom Inc.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the... [See More]

  • Cable Type: Multimode
  • Connector Type: FC; SC; SMA; ST
  • Light Source: Light Emitting Diode
  • Wavelength: 820
CC-TM85H 2-Channel, 850 nm, Multi-mode, transmitter, high power
from Ultra Energy

Fiber Optic Module: CC-TM85H 2-Channel, 850 nm, Multi-mode, transmitter, high power, EOTec Multi-Channel Contact Closure (MCCC) [See More]

  • Cable Type: Multimode
  • Operating Temperature: -40 to 185
  • Wavelength: 850
Optical Transmitter for Industrial Applications with Threaded ST Port -- HFBR-1414PTZ
from Broadcom Inc.

The HFBR-1414PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with... [See More]

  • Cable Type: Multimode
  • Connector Type: ST
  • Light Source: Light Emitting Diode
  • Wavelength: 850
FOT-CC-1300-MM Fiber Optic Transmitter – Contact Closure, 1300 nm, Multi-mode
from Ultra Energy

Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a closed contact... [See More]

  • Cable Type: Multimode
  • Wavelength: 1300
  • Connector Type: ST
  • Operating Temperature: -40 to 185
Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules -- AFBR-810BxxxZ
from Broadcom Inc.

Avago ’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw... [See More]

  • Cable Type: Multimode
  • Connector Type: MTP
  • Light Source: Laser Diode
  • Data Rate: 120
FOT-CC-850-MM Fiber Optic Transmitter – Contact Closure, 850 nm, Multi-mode
from Ultra Energy

Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a closed contact... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: ST
  • Operating Temperature: -40 to 185