Pigtail Fiber Optic Transmitters

8 Results
1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM -- 1610
from Broadcom Inc.

The Avago 1610 Series TOSA is a 2.5 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical... [See More]

  • Light Source: Laser Diode
  • Data Rate: 2.7
  • Connector Type: LC
  • Maximum Optical Output Power: 6
Airpak Fiber Optic Transmitter Modules
from OSI Optoelectronics

The Airpak Series Transmitters are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality surface mount... [See More]

  • Light Source: Laser Diode
  • Data Rate: 0.1550
  • Connector Type: FC (optional feature)
  • Wavelength: 1310 to 1550
12 GHz RF/Fiber Optic Transmitter -- MP-5000TX
from Microwave Photonic Systems, Inc.

The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. [See More]

  • Light Source: Laser Diode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Maximum Optical Output Power: 3
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links -- AFBR-1310Z
from Broadcom Inc.

The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: FC
  • Spectral Width: 3
2.5GHz RF Analog Fiber Optic Transmitter -- MPS-2300TX
from Microwave Photonic Systems, Inc.

The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a... [See More]

  • Light Source: Laser Diode
  • Wavelength: 1310 to 1550
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 40km, TDM, CWDM & DWDM -- 1625
from Broadcom Inc.

The Avago 1625 Series 40km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP)... [See More]

  • Light Source: Laser Diode
  • Data Rate: 11.3
  • Connector Type: LC; SC
  • Maximum Optical Output Power: 2
20 GHz RF/Fiber Optic Transmitter -- MP-6000TX
from Microwave Photonic Systems, Inc.

The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise... [See More]

  • Light Source: Laser Diode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Wavelength: 1550
3 GHz RF Analog Fiber Optic Transmitter -- MP-2320TX
from Microwave Photonic Systems, Inc.

The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique... [See More]

  • Light Source: Laser Diode
  • Wavelength: 1310 to 1550
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3