Single Mode / Multimode Fiber Optic Transmitters
2 Results
155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant -- HFBR-1312TZ
from Broadcom Inc.
from Broadcom Inc.
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their... [See More]
- Cable Type: Single Mode / Multimode
- Connector Type: FDDI (optional feature); ST
- Light Source: Light Emitting Diode
- Wavelength: 1270 to 1370
Dual Channel Fiber Optic Isolators -- F2900 Series
from Versitron, Inc.
from Versitron, Inc.
VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are available... [See More]
- Cable Type: Single Mode / Multimode
- Connector Type: ST
- Light Source: Light Emitting Diode
- Data Rate: 5.00E-8 to 0.0100