Single Mode Fiber Optic Transmitters
from Ultra Energy
Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs) [See More]
- Cable Type: Single mode
- Data Rate: 7.68E-5 to 0.0960
- Connector Type: ST
- Wavelength: 1300
from L-com, Inc.
The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode fiber. The... [See More]
- Cable Type: Single mode
from Microwave Photonic Systems, Inc.
The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. [See More]
- Cable Type: Single mode
- Connector Type: FC (optional feature); SC (optional feature)
- Light Source: Laser Diode
- Maximum Optical Output Power: 3
from Broadcom Inc.
The Avago TO293Bxxx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. It supports CWDM wavelengths from 1270 to 1450nm. The laser is... [See More]
- Cable Type: Single mode
- Data Rate: 2.5 to 10
- Light Source: Laser Diode
- Wavelength: 1270 to 1450
from MACOM
MACOM ’s L-PICTM Transmitters are highly integrated silicon photonic devices that use patented Self-Aligned Etch Facet (SAEFT ™) technology for precision assembly of MACOM ’s EFT lasers to the silicon PIC. Mach-Zehnder modulators and a multiplexer circuit are monolithically grown... [See More]
- Cable Type: Single mode
- Maximum Optical Output Power: -6.5 to 4
- Data Rate: 28 to 56
from Ultra Energy
Fiber Optic Module: 2E46 – 1300nm Single Mode, Optical Interface Modules (OIMs) [See More]
- Cable Type: Single mode
- Data Rate: 7.68E-5 to 0.0960
- Connector Type: ST
- Wavelength: 1300
from Microwave Photonic Systems, Inc.
The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise... [See More]
- Cable Type: Single mode
- Connector Type: FC (optional feature); SC (optional feature)
- Light Source: Laser Diode
- Wavelength: 1550
from Broadcom Inc.
Avago ’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications. [See More]
- Cable Type: Single mode
- Connector Type: LC; SC
- Light Source: Laser Diode
- Data Rate: 10.7
from Ultra Energy
Fiber Optic Module: 2T36 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, 0-10VDC, Fiber Optic Analog Data Links [See More]
- Cable Type: Single mode
- Wavelength: 1300
- Connector Type: ST
from Broadcom Inc.
The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber pigtail... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: FC
- Spectral Width: 3