Stand Alone Fiber Optic Transmitters

21 Results
Transmitter Optical Sub-Assembly (TOSA)
from MACOM

MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical... [See More]

  • Light Source: Laser Diode
  • Data Rate: 25.8 to 28
  • Connector Type: LC
  • Wavelength: 1310
1 MBd High Performance Link Transmitter -- HFBR-1522ETZ
from Broadcom Inc.

Avago ’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 660
  • Data Rate: 0.0050
  • Rise Time: 20
12 GHz RF/Fiber Optic Transmitter -- MP-5000TX
from Microwave Photonic Systems, Inc.

The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. [See More]

  • Light Source: Laser Diode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Maximum Optical Output Power: 3
Dual Channel Fiber Optic Isolators -- F2900 Series
from Versitron, Inc.

VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are available... [See More]

  • Light Source: Light Emitting Diode
  • Connector Type: ST
  • Cable Type: Single Mode / Multimode
  • Data Rate: 5.00E-8 to 0.0100
1 MBd High Performance Link Transmitter -- HFBR-1542ETZ
from Broadcom Inc.

Avago ’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile... [See More]

  • Data Rate: 1.00E-3
  • Stand Alone: Stand Alone
  • Signal Input:: Transistor-Transistor Logic
  • Operating Temperature: -40 to 185
2.5GHz RF Analog Fiber Optic Transmitter -- MPS-2300TX
from Microwave Photonic Systems, Inc.

The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a... [See More]

  • Light Source: Laser Diode
  • Wavelength: 1310 to 1550
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3
1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1522Z
from Broadcom Inc.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 660
  • Cable Type: Multimode
  • Maximum Optical Output Power: -4.5
20 GHz RF/Fiber Optic Transmitter -- MP-6000TX
from Microwave Photonic Systems, Inc.

The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise... [See More]

  • Light Source: Laser Diode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Wavelength: 1550
10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics -- AFBR-785BxxxZ
from Broadcom Inc.

The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength... [See More]

  • Light Source: Laser Diode
  • Connector Type: MTP
  • Cable Type: Multimode
  • Data Rate: 5
3 GHz RF Analog Fiber Optic Transmitter -- MP-2320TX
from Microwave Photonic Systems, Inc.

The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique... [See More]

  • Light Source: Laser Diode
  • Wavelength: 1310 to 1550
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1528Z
from Broadcom Inc.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 650
  • Cable Type: Multimode
  • Spectral Width: 21
L-Band RF Analog Fiber Optic Transmitter -- MP-2330TX
from Microwave Photonic Systems, Inc.

The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate over a unique... [See More]

  • Light Source: Laser Diode
  • Wavelength: 1550 to 3110
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3
12 Megabaud Versatile Link Fiber Optic Transmitter -- HFBR-1525EZ
from Broadcom Inc.

The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF). [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 650
  • Data Rate: 0.0120
  • Spectral Width: 21
L-Band RF Analog Fiber Optic Transmitter -- MPS-2310TX
from Microwave Photonic Systems, Inc.

The MP-2310TX is a RF/Fiber Optic Transmitter that is designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 800 MHz to 2250 MHz. [See More]

  • Light Source: Laser Diode
  • Wavelength: 1310 to 1550
  • Connector Type: FC (optional feature); SC (optional feature)
  • Maximum Optical Output Power: 3
125 MBd Optical Transmitter for Industrial Applications -- HFBR-1527ETZ
from Broadcom Inc.

Avago ’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 635 to 662
  • Data Rate: 0.1250
  • Rise Time: 10
125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-1527Z
from Broadcom Inc.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 640 to 660
  • Cable Type: Multimode
  • Spectral Width: 21
16MBd Metal Housing Optical Transmitter for SERCOS Applications with SMA Port, RoHS Compliant -- HFBR-1506AFZ
from Broadcom Inc.

HFBR-1506AFZ is metal housing optical transmitter for SERCOS application that allows data rates of 2,4,8 and 16 MBd. The metal housing provides robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 635 to 662
  • Connector Type: SMA
  • Rise Time: 15
3,3 and 5V 25MBd MOST Transmitter with digital out (ODIN Clear Mold Package) -- AFBR-1012
from Broadcom Inc.

MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The... [See More]

  • Light Source: Light Emitting Diode
  • Spectral Width: 20
  • Cable Type: Multimode
  • Rise Time: 0.0025
5 MBd High Performance Link Transmitter -- HFBR-1521ETZ
from Broadcom Inc.

Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 660
  • Data Rate: 0.0050
  • Rise Time: 20
5 MBd High Performance Link Transmitter -- HFBR-1531ETZ
from Broadcom Inc.

Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link... [See More]

  • Light Source: Light Emitting Diode
  • Wavelength: 660
  • Data Rate: 0.0050
  • Maximum Optical Output Power: -16.8 to -7.1
Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules -- AFBR-810BxxxZ
from Broadcom Inc.

Avago ’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw... [See More]

  • Light Source: Laser Diode
  • Connector Type: MTP
  • Cable Type: Multimode
  • Data Rate: 120