50 Hz Motion Control Systems

7 Results
Servo Amplifier -- MELSERVO-JE
from Mitsubishi Electric Automation, Inc.

MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in up to 3kW and offers a network amplifier compatible with both... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Phase  : Single Phase; Three Phase
  • AC Input: 200 to 240
  • Voltage: 170
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 10.0
  • System: Controller / Drive; Multi-Axis
  • Resolution: 20
Linear Actuator Controls -- 07990762-1
from Joyce/Dayton Corp.

Joyce/Dayton offers a variety of control options for linear actuators, multipurpose actuators, and small horsepower systems. These include single phase AC and DC motor controls as well as AC – DC controls. Features: NEMA 12 CSA approved enclosure. Momentary rocker switch for extending and... [See More]

  • Frequency: 50 Hz
  • AC Input: 120
  • Motor / System: Linear
  • Phase  : Single Phase; Three Phase (optional feature)
Expandable PC Based Controller -- RC520
from EPSON Robots

32 Task multi-tasking, control of multiple robots from one controller [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 6.0
  • System: Multi-Axis; Robotic; PC-Based
  • PC-Based Bus: ISA; PCI
100W 56mm Frame Cool Muscle Integrated AC Servo -- CM2-X-56B10C
from Myostat Motion Control, Inc.

Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • System: PC-Based
  • AC Input: 100 to 240
AFM Controller -- QS-PLL™
from Mad City Labs, Inc.

QS-PLL ™ is an atomic force microscope (AFM) controller designed for use with resonant probes, such as tuning forks, and Mad City Labs nanopositioners and micropositioners. The controller integrates motion control and phase lock loop (PLL) control thus streamlining the hardware interface. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 3.0
  • System: PC-Based
  • Power: 90 to 260
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 4.0 to 8.0
  • System: Controller / Drive; Multi-Axis
  • Resolution: 12