IEEE 1394 (FireWire®) Motion Control Systems

2 Results
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Axes: 1.0 to 6.0
  • System: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Communication: Ethernet (optional feature); IEEE-1394 (FireWire)
  • Axes: 4.0 to 8.0
  • System: Controller / Drive; Multi-Axis
  • Resolution: 12