DC Servomotor Motion Control Systems
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- System: Controller / Drive; DSP
- DC Input: 10 to 80
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
- Axes: 10.0
- System: Controller / Drive; Multi-Axis
- Resolution: 20
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 1.0 to 6.0
- System: Controller / Drive; Multi-Axis; DSP
- DC Input: 10 to 320
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Linear
- Axes: 4.0 to 8.0
- System: Controller / Drive; Multi-Axis
- Resolution: 12
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- System: Controller / Drive; DSP
- DC Input: 10 to 80