Computer Interface Motion Control Systems
from PI (Physik Instrumente) L.P.
Easy configuration and start-up. Modular design for versatile expansion. Efficient communication with the controller modules. Greatly reduced wiring effort. Saves space and costs. Easy installation. Plug-and-Play installation of the controller modules in the C-885 PIMotion Master. The processor and... [See More]
- Setup: Computer
- Configuration: Rack
- DC Input: 24
- Communication: Ethernet; USB
from FAULHABER MICROMO
Maximum torque in compact installation space. Interfaces: RS232, CANopen, EtherCAT, configuration via USB. Optionally available with protection class IP 54. Simple and convenient programming using the Motion Manager and programming adapter. Standardised plug and connection cable concept. Can be... [See More]
- Setup: Computer
- Communication: CANopen; RS232
- Configuration: PC Board
- Operating Temperature: -40 to 100
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Setup: Computer
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 11 to 50
from FAULHABER MICROMO
Maximum torque in compact installation space. Interfaces: RS232, CANopen, EtherCAT, configuration via USB. Optionally available with protection class IP 54. Simple and convenient programming using the Motion Manager and programming adapter. Standardised plug and connection cable concept. Can be... [See More]
- Setup: Computer
- Communication: CANopen; RS232
- Configuration: PC Board
- Operating Temperature: -40 to 100
from EPSON Robots
32 Task multi-tasking, control of multiple robots from one controller [See More]
- Setup: Computer
- Axes: 1.0 to 6.0
- System: Multi-Axis; Robotic; PC-Based
- PC-Based Bus: ISA; PCI
from Mad City Labs, Inc.
QS-PLL ™ is an atomic force microscope (AFM) controller designed for use with resonant probes, such as tuning forks, and Mad City Labs nanopositioners and micropositioners. The controller integrates motion control and phase lock loop (PLL) control thus streamlining the hardware interface. [See More]
- Setup: Computer
- Axes: 1.0 to 3.0
- System: PC-Based
- Frequency: 50 Hz; 60 Hz
from Kollmorgen Corporation
Our premier machine automation solution brings together a highly integrated and intuitive software programming environment, best-in-class motion components and exceptional co-engineering services to help you build a highly differentiated machine —and a more profitable business. For customer... [See More]
- Setup: Computer
- Features: Auxiliary I/O
- System: PC-Based
- Configuration: Stand Alone
from Mitsubishi Electric Automation, Inc.
MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in up to 3kW and offers a network amplifier compatible with both... [See More]
- Setup: Computer
- Phase : Single Phase; Three Phase
- AC Input: 100 to 400
- Power: 50 to 37000
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Setup: Computer; Other; Human Machine Interface
- Axes: 1.0
- System: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
from Mad City Labs, Inc.
The Nano-Drive ® Series of controllers are complete electronic packages for sub-nanometer positioning. All Nano-Drive ® controllers include low noise, low drift amplifiers, absolute position control, bandwidth selection, and closed loop feedback. Closed loop feedback ensures that the... [See More]
- Setup: Computer
- Resolution: 20
- Axes: 1.0 to 3.0
- DC Input: 24
from Kollmorgen Corporation
SynqNet ® motion controllers offer maximum servo performance and flexibility for demanding motion systems. OEMs can use MechaWare ® and Bode Tool ™ to implement perfect-fit control solutions using “off-the-shelf ” hardware. The SynqNet network provides the convenience and... [See More]
- Setup: Computer
- Features: Auxiliary I/O
- System: PC-Based
- Configuration: Stand Alone
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Setup: Computer
- Axes: 10.0
- System: Controller / Drive; Multi-Axis
- Resolution: 20