Panel Mount Motion Control Systems

2 Results
Servo Pneumatic Control System -- S2
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Configuration: Panel Mount
  • Motor / System: Pneumatic
  • Axes: 1.0
  • DC Input: 12 to 24
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Axes: 1.0
  • System: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear