CANopen Motion Control Systems

6 Results
Motion Control Systems Series MCS 3242 ... BX4 RS/CO V3.0, 4-Quadrant PWM with RS232 or CANopen interface
from FAULHABER MICROMO

Maximum torque in compact installation space. Interfaces: RS232, CANopen, EtherCAT, configuration via USB. Optionally available with protection class IP 54. Simple and convenient programming using the Motion Manager and programming adapter. Standardised plug and connection cable concept. Can be... [See More]

  • Communication: CANopen; RS232
  • Configuration: PC Board
  • Setup: Computer
  • Operating Temperature: -40 to 100
Motion Control Systems Series MCS 3268 ... BX4 RS/CO V3.0, 4-Quadrant PWM with RS232 or CANopen interface
from FAULHABER MICROMO

Maximum torque in compact installation space. Interfaces: RS232, CANopen, EtherCAT, configuration via USB. Optionally available with protection class IP 54. Simple and convenient programming using the Motion Manager and programming adapter. Standardised plug and connection cable concept. Can be... [See More]

  • Communication: CANopen; RS232
  • Configuration: PC Board
  • Setup: Computer
  • Operating Temperature: -40 to 100
Motion Control Systems Series MCS 3274 ... BP4 RS/CO V3.0, 4-Quadrant PWM with RS232 or CANopen interface
from FAULHABER MICROMO

Maximum torque in compact installation space. Interfaces: RS232, CANopen, EtherCAT, configuration via USB. Optionally available with protection class IP 54. Simple and convenient programming using the Motion Manager and programming adapter. Standardised plug and connection cable concept. Can be... [See More]

  • Communication: CANopen; RS232
  • Configuration: PC Board
  • Setup: Computer
  • Operating Temperature: -40 to 100
Compact Drives - MA025
from TR Electronic

The encoTRive fills the gap between fieldbus and drive technology: It is a compact device containing motor, converter, fieldbus communication, position closed-loop controller and an absolute measuring system as well as optional I/Os and optional brake. [See More]

  • Communication: CANopen; PROFIBUS
  • Operating Mode: Position
  • Resolution: 8
  • Servo Feedback: Absolute Encoder
Compact Drives - MD300
from TR Electronic

The encoTRive fills the gap between fieldbus and drive technology: It is a compact device containing motor, converter, fieldbus communication, position closed-loop controller and an absolute measuring system as well as optional I/Os and optional brake. [See More]

  • Communication: CANopen; PROFIBUS
  • Operating Mode: Position
  • Resolution: 16
  • Servo Feedback: Absolute Encoder
Compact Drives - MP200
from TR Electronic

The encoTRive fills the gap between fieldbus and drive technology: It is a compact device containing motor, converter, fieldbus communication, position closed-loop controller and an absolute measuring system as well as optional I/Os and optional brake. [See More]

  • Communication: CANopen; PROFIBUS
  • Servo Feedback: Absolute Encoder
  • Operating Mode: Position