Incremental Encoder Motion Control Systems

3 Results
PRO Series Programmable Drives -- PRO-A08V48B SA-CATPro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Motor / System: DC Brushless
  • Axes: 1.0
  • DC Input: 11 to 50
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • System: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Axes: 4.0 to 8.0
  • System: Controller / Drive; Multi-Axis
  • Resolution: 12