1310 nm / 1550 nm Wavelength Division Multiplexers (WDM)

10 Results
1310 + 1490 / 1550 nm FWDM Singlemode
from HUBER+SUHNER AG

Features. Wide pass band. Low insertion loss. High channel isolation. Excellent mechanical and environmental performance. Applications. Telecommunication networks. CATV networks data communication. FTTH applications [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
Coarse Wave Division MUX -- 6004
from Canoga Perkins Corporation

CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm; 1310nm + 1430nm - 1610nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: SC
Multimode Wavelength Multiplexer -- MPS 2750
from Microwave Photonic Systems, Inc.

The MPS-2750 Multimode Wavelength Division Multiplexer (WDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2750 works in such a way as to MUX or DeMUX... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Multimode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
40-1-0331-55-1-*-01
from Gould Fiber Optics

Allow multiplication of bandwidth without additional fibers or electronics [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Insertion Loss: 0.5000
1310 / 1550 nm WWDM Filter, Singlemode
from HUBER+SUHNER AG

Features. Low insertion loss. High channel isolation. Excellent mechanical and environmental performance. Applications. Telecommunication networks. CATV networks data communication. FTTH applications [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
Coarse Wave Division MUX -- 6703 2.5G
from Canoga Perkins Corporation

Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: ESCON; LC; LC
Singlemode Wavelength Multiplexer -- MPS 2700
from Microwave Photonic Systems, Inc.

The MPS-2700 Singlemode Wavelength Division Multiplexer (WDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2700 works in such a way as to MUX or DeMUX... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
WWDM Bandsplitter, 1310/1550 nm
from HUBER+SUHNER AG

Features. Devices may be used as multiplexer or demultiplexer. High isolation. Epoxy-free optical path, ITU G.694.2 and Telecording GR1221 compliant. Low insertion losses. Packaging on line card or in CWDM sub-system for rack mounting on request. Applications. Combines / separates 1310 and 1550nm... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Multiplexer Type: Wavelength Division Multiplexer
Coarse Wave Division MUX -- OADM Add/Drop
from Canoga Perkins Corporation

Canoga Perkins' CWDM Multiplexing System is based on the fact that optical multiplexing, a passive process, and wavelength conversion, an active process, are separable processes. The OADM Optical Multiplexer allow you to drop a discrete wavelength from the optical link while allowing the rest of the... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: SC
SM/MM Hybrid Wavelength Division Multiplexer -- MPS-4500/AC
from Microwave Photonic Systems, Inc.

The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500... [See More]

  • WDM Wavelength: 1310 nm / 1550 nm
  • Cable Type: Single Mode / Multimode
  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: LC; ST