Wavelength Add / Drop Wavelength Division Multiplexers (WDM)
from Omnitron Systems Technology, Inc.
iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a CWDM common fiber link. Using CWDM/AD modules, network designers can add... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1270 to 1450
from Canoga Perkins Corporation
Canoga Perkins' CWDM Multiplexing System is based on the fact that optical multiplexing, a passive process, and wavelength conversion, an active process, are separable processes. The OADM Optical Multiplexer allow you to drop a discrete wavelength from the optical link while allowing the rest of the... [See More]
- Multiplexer Type: Wavelength Division Multiplexer
- Connector Type: SC
- Cable Type: Single Mode
- WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
from Gould Fiber Optics
Demux type, environmentally stable, Bellcore compliant [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
- DWDM Channel Spacing: 200 GHz
- Cable Type: Single Mode
- Number of Channels: 1
from Omnitron Systems Technology, Inc.
iConverter Single-Fiber Course Wave Division Multiplexing (CWDM) modules provide a flexible and cost effective solution for increasing fiber capacity over single fiber networks. CWDM over single-fiber increases network bandwidth capacity by enabling multiple wavelengths, or data channels that carry... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1310 to 1611