ST Wavelength Division Multiplexers (WDM)
2 Results
SM/MM Hybrid Wavelength Division Multiplexer -- MPS-4500/AC
from Microwave Photonic Systems, Inc.
from Microwave Photonic Systems, Inc.
The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500... [See More]
- Connector Type: LC; ST
- Cable Type: Single Mode / Multimode
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 1310 nm / 1550 nm
MX-*-0813-*-1-1
from Gould Fiber Optics
from Gould Fiber Optics
Can be used for bi-directional or mono-directional with same component [See More]
- Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
- Cable Type: Multimode
- Multiplexer Type: Wavelength Division Multiplexer
- WDM Wavelength: 800 nm / 900 nm