Rack Mountable Wavelength Division Multiplexers (WDM)

6 Results
Coarse Wave Division MUX -- 6004
from Canoga Perkins Corporation

CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH... [See More]

  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: SC
  • Cable Type: Single Mode
  • WDM Wavelength: 1310 nm / 1550 nm; 1310nm + 1430nm - 1610nm
Coarse Wavelength Division Multiplexing -- TRANSplex
from Thinklogical

Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber. The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing fiber link by... [See More]

  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • Connector Type: LC
  • Cable Type: Single Mode
  • CWDM Wavelength Range: 1270 to 1610
SM 2x8Ch Compact CWDM
from Megladon Manufacturing Group, Ltd.

2x8Ch Compact CWDM. The compact, custom CWDM was designed to support the ultra-dense CWDM needs of cell backhaul and DAS deployments. Each module contains two 8ch CWDM's for a total potential capacity of 38 CWDM's per 2U rack space. This level of density provides space savings and future expansion... [See More]

  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • Connector Type: LC
  • Cable Type: Single Mode
  • CWDM Wavelength Range: 1450 to 1610
Modular CWDM (4-Channel Mux and DeMux Pair – Low-Loss) -- SpectraMux®
from Corning Optical Communications

Corning ’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication... [See More]

  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Bandwidth: 20
  • CWDM Wavelength Range: 1471 to 1611
  • Number of Channels: 4
Coarse Wave Division MUX -- 6703 2.5G
from Canoga Perkins Corporation

Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting... [See More]

  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: ESCON; LC; LC
  • Cable Type: Single Mode
  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
SM LGX CWDM Modules
from Megladon Manufacturing Group, Ltd.

LGX CWDM Modules. Megladon CWDM modules are custom built to support our customer's single fiber transmission needs. We utilize all major glass types and connectors, build within the LGX footprint, and create bi-directional modules. By maximizing the quantity of CWDMs per module, we provide dense and... [See More]

  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • Connector Type: SCAPC
  • Cable Type: Single Mode
  • CWDM Wavelength Range: 1310 to 1550