LED Indicators Wavelength Division Multiplexers (WDM)

3 Results
Coarse Wave Division MUX -- 6004
from Canoga Perkins Corporation

CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH... [See More]

  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: SC
  • Cable Type: Single Mode
  • WDM Wavelength: 1310 nm / 1550 nm; 1310nm + 1430nm - 1610nm
MX-*-0813-*-1-1
from Gould Fiber Optics

Can be used for bi-directional or mono-directional with same component [See More]

  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
  • Cable Type: Multimode
  • WDM Wavelength: 800 nm / 900 nm
Coarse Wave Division MUX -- 6703 2.5G
from Canoga Perkins Corporation

Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting... [See More]

  • Multiplexer Type: Wavelength Division Multiplexer
  • Connector Type: ESCON; LC; LC
  • Cable Type: Single Mode
  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm