SC Wavelength Division Multiplexers (WDM)

3 Results
Coarse Wave Division MUX -- 6004
from Canoga Perkins Corporation

CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH... [See More]

  • Connector Type: SC
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 1310 nm / 1550 nm; 1310nm + 1430nm - 1610nm
MX-*-0813-*-1-1
from Gould Fiber Optics

Can be used for bi-directional or mono-directional with same component [See More]

  • Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
  • Cable Type: Multimode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 800 nm / 900 nm
Coarse Wave Division MUX -- OADM Add/Drop
from Canoga Perkins Corporation

Canoga Perkins' CWDM Multiplexing System is based on the fact that optical multiplexing, a passive process, and wavelength conversion, an active process, are separable processes. The OADM Optical Multiplexer allow you to drop a discrete wavelength from the optical link while allowing the rest of the... [See More]

  • Connector Type: SC
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm