Multimode Wavelength Division Multiplexers (WDM)

5 Results
Multimode Wavelength Multiplexer -- MPS 2750
from Microwave Photonic Systems, Inc.

The MPS-2750 Multimode Wavelength Division Multiplexer (WDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2750 works in such a way as to MUX or DeMUX... [See More]

  • Cable Type: Multimode
  • Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 1310 nm / 1550 nm
Optical Fiberswitch & Multiplexer -- FSM-1x3
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]

  • Cable Type: Multimode
  • Number of Channels: ? to 3
  • Connector Type: FC (optional feature); SMA (optional feature); ST (optional feature); E2000
  • Insertion Loss: 0.9000
4 and 8 Channel Multimode Multiplexer/Demultiplexer -- iConverter® Multimode CWDM/X
from Omnitron Systems Technology, Inc.

The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory... [See More]

  • Cable Type: Multimode
  • Connector Type: LC
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1270 to 1610
MX-*-0813-*-1-1
from Gould Fiber Optics

Can be used for bi-directional or mono-directional with same component [See More]

  • Cable Type: Multimode
  • Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 800 nm / 900 nm
Optical Fiberswitch & Multiplexer -- FSM-Customized Solution
from Piezosystem Jena, Inc.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]

  • Cable Type: Multimode
  • Connector Type: FC (optional feature); SMA (optional feature); ST (optional feature); E 2 108.6/K