LC Wavelength Division Multiplexers (WDM)

12 Results
SM 2x8Ch Compact CWDM
from Megladon Manufacturing Group, Ltd.

2x8Ch Compact CWDM. The compact, custom CWDM was designed to support the ultra-dense CWDM needs of cell backhaul and DAS deployments. Each module contains two 8ch CWDM's for a total potential capacity of 38 CWDM's per 2U rack space. This level of density provides space savings and future expansion... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1450 to 1610
MX-*-0813-*-1-1
from Gould Fiber Optics

Can be used for bi-directional or mono-directional with same component [See More]

  • Connector Type: FC; LC; MU; SC; ST; FC/APC, SC/APC, LC/APC
  • Cable Type: Multimode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 800 nm / 900 nm
Coarse Wavelength Division Multiplexing -- TRANSplex
from Thinklogical

Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber. The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing fiber link by... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1270 to 1610
Passive CWDM, 1 RU 19" Rack Mount Mux/Demux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%) -- PCW3C-CA327-NN44
from L-com, Inc.

The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551,... [See More]

  • Connector Type: LC
  • WDM Bandwidth: 1411
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
Coarse Wave Division MUX -- 6703 2.5G
from Canoga Perkins Corporation

Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting... [See More]

  • Connector Type: ESCON; LC; LC
  • Cable Type: Single Mode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 1310 nm / 1550 nm; 850nm, 1310nm + 1430nm - 1610nm
1 and 2 Channel Optical Add/Drop Multiplexer -- iConverter® CWDM/AD
from Omnitron Systems Technology, Inc.

iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a CWDM common fiber link. Using CWDM/AD modules, network designers can add... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1270 to 1450
SM/MM Hybrid Wavelength Division Multiplexer -- MPS-4500/AC
from Microwave Photonic Systems, Inc.

The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500... [See More]

  • Connector Type: LC; ST
  • Cable Type: Single Mode / Multimode
  • Multiplexer Type: Wavelength Division Multiplexer
  • WDM Wavelength: 1310 nm / 1550 nm
4 and 8 Channel Multimode Multiplexer/Demultiplexer -- iConverter® Multimode CWDM/X
from Omnitron Systems Technology, Inc.

The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory... [See More]

  • Connector Type: LC
  • Cable Type: Multimode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1270 to 1610
4 and 8 Channel Multiplexer/Demultiplexer -- iConverter® CWDM/X
from Omnitron Systems Technology, Inc.

Omnitron ’s iConverter CWDM/X Coarse Wave Division Multiplexing (CWDM) Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1270nm to 1610nm in 20nm increments. CWDM/X modules are protocol and rate transparent allowing different services up to 10Gbps to be... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1310
MUX/DEMUX and Optical Add/Drop Mux Modules -- iConverter® Single-Fiber CWDM Multiplexers and Add/Drop
from Omnitron Systems Technology, Inc.

iConverter Single-Fiber Course Wave Division Multiplexing (CWDM) modules provide a flexible and cost effective solution for increasing fiber capacity over single fiber networks. CWDM over single-fiber increases network bandwidth capacity by enabling multiple wavelengths, or data channels that carry... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1310 to 1611
OmniLight® 5 Channel Single-Fiber CWDM Multiplexer/Demultiplexer
from Omnitron Systems Technology, Inc.

The OmniLight half-size LGX ® 5-Channel Single-Fiber CWDM Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1431nm to 1611nm in 20nm increments with a 1310nm Pass Band Port. An optional Optical Time Domain Reflectometer (OTDR) port is available which... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Coarse Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1431 to 1611
OmniLight® 8-Channel LGX Dual Fiber DWDM MUX/DEMUX modules
from Omnitron Systems Technology, Inc.

OmniLight 8-Channel LGX ® Dual Fiber DWDM MUX/DEMUX modules support DWDM channels 28 through 35, 36 through 43 and 52 through 59 in 100GHz spacing. An expansion port is available to cascade multiple DWDM MUX/DEMUX modules, doubling the capacity of the common fiber link to 16 channels or tripling... [See More]

  • Connector Type: LC
  • Cable Type: Single Mode
  • Multiplexer Type: Dense Wavelength Division Multiplexer
  • CWDM Wavelength Range: 1520 to 1570