Board Mount High Speed Cameras

8 Results
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5MP Camera for i.MX8 Processors -- e-CAM50_CUiMX8
from e-con Systems™ Inc

e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High-speed Surface Line Scan Camera -- SMI-CGi-2048P-01
from Smartmore Corporation Limited

GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Auto Focus Camera for i.MX8 Processors -- e-CAM133_iMX8
from e-con Systems™ Inc

e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Ultra-high-speed industrial camera -- SMI-HSP2K/5k/9k
from Smartmore Corporation Limited

Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]

  • Physical: Board Mounted
  • Horizontal Resolution: 2048 to 9344
  • Camera Function: Video
  • Vertical Resolution: 1080 to 7000