Progressive Scan High Speed Cameras

58 Results
A300 Series -- A311f
from Basler Vision Technologies

The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
CV Highspeed Color 2MP Resolution Camera -- CV-H200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® Flex4K
from Vision Research

Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Camera Link CCD Camera -- STC-CL338A
from Sentech America

The STC-CL338A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
CCD Research Camera -- CS/MS
from JENOPTIK Optical Systems, Inc.

The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Dome Camera -- S-410
from Fiber Instrument Sales, Inc./FIS

1/3" format, wide dynamic range, prevents window glare [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Canon EOS 7D SLR Digital Camera (Body Only) -- 3814B004
from ZGC, Inc.

Canon EOS 7D SLR Digital Camera (Body Only). 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed. ISO expandable to 12800. 8.0 fps continuous shooting, and new Intelligent Viewfinder system. Full HD video with manual exposure control and multiple frame rates. With a host of brand... [See More]

  • Performance: High Speed Camera; Progressive Scan; Autofocus
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Lens Mount: ISO 100-6400 (expandable to 50, 12800 and 25600)
A500 Series -- A501k/kc
from Basler Vision Technologies

The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and flexible AOI settings. [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
CV Highspeed Color 310K Pixel Resolution -- CV-H035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
Camera Link CMOSIS Camera -- STC-CMB2MCL
from Sentech America

The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera; CMOSIS
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) -- NEX-FS100U
from ZGC, Inc.

Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens). Exmor Super35 CMOS Sensor. E-Mount Interchangeable Lens System. HDMI 4:2:2 Uncompressed Output. NXCAM Recording Format (AVCHD). Embedded Timecode. 3.5" XtraFine LCD Screen. 1920 x 1080p Slow & Quick Motion. Memory Stick, SD/SDHC/SDXC Recording. [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Shutter Speed: 1.00E-4 to 0.3333
Pilot Series -- piA640-210gm
from Basler Vision Technologies

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
CV Highspeed Color 5MP Resolution Camera -- CV-H500C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
USB3 Vision CMOS Camera -- STC-MBCM200U3V
from Sentech America

The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise, Sentech also... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) -- NEX-FS100UK
from ZGC, Inc.

Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens). Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens. Includes 18-200mm Zoom Lens. Exmor Super35 CMOS Sensor. E-Mount Interchangeable Lens System. HDMI 4:2:2... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Shutter Speed: 1.00E-4 to 0.3333
Scout Series -- scA640-70fc
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
CV Highspeed Monochrome 2MP Resolution Camera -- CV-H200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
USB3 Vision CMOS, 2.35 MP, Color, Cased -- STC-MCS241U3V
from Sentech America

Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
CV Highspeed Monochrome 310K Pixel Resolution Camera -- CV-H035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
CV Highspeed Monochrome 5MP Resolution Camera -- CV-H500M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
XG Highspeed Color 2MP Resolution Camera -- XG-H200C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
XG Highspeed Color 310K Pixel Resolution -- XG-H035C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
XG Highspeed Color 5MP Resolution Camera -- XG-H500C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
XG Highspeed Monochrome 2MP Resolution Camera -- XG-H200M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
XG Highspeed Monochrome 310K Pixel Resolution Camera -- XG-H035M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
XG Highspeed Monochrome 5MP Resolution Camera -- XG-H500M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera