Gain Control High Speed Cameras

47 Results
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Broadcast High Speed Camera -- Phantom® v642
from Vision Research

Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Digital High-Speed Camera -- Phantom® Miro® 210J / C210
from Vision Research

1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® Flex4K
from Vision Research

Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® Miro® 110/111
from Vision Research

Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High Speed Camera -- Phantom® Miro® 120/121
from Vision Research

1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® Miro® 310/311
from Vision Research

ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® Miro® 320S/321S
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® v341
from Vision Research

4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® v411
from Vision Research

Custom-designed 1280 x 800 CMOS sensor. Extreme Dynamic Range (EDR): two exposures per frame. Internal Mechanical Shutter mechanism for hands-free / remote CSRs. Memory Segmentation: up to 63 segments. Non-volatile, hot-swappable Phantom CineMag memory magazines. ISO Monochrome 20,000T; 6,400D;... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® v641
from Vision Research

The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Speed Camera -- Phantom® v711
from Vision Research

The Phantom ® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput. 1280 x 800 resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO Monochrome... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Ultrahigh-Speed Camera -- Phantom® v1212
from Vision Research

The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Ultrahigh-Speed Camera -- Phantom® v1612
from Vision Research

The Phantom ® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1600
from Allied Vision Technologies GmbH

2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Ultrahigh-Speed Camera -- Phantom® v2012
from Vision Research

The Phantom ®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 305ns minimum exposure with the FAST option. 1... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1650
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Ultrahigh-Speed Camera -- Phantom® v2512
from Vision Research

The Phantom ® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color; 6,400D. 280ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Performance: High Speed Camera; Gamma Correction; Gain Control
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
GE Series -- Prosilica GE1660
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE1900
from Allied Vision Technologies GmbH

High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE1910
from Allied Vision Technologies GmbH

High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1910 incorporates the new Kodak KAI-02150 CCD sensor... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE2040
from Allied Vision Technologies GmbH

High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps at 2040x2040 resolution. The sensor used in the GE2040 is the high-quality KAI-04022 CCD image sensor from Kodak and... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE4000
from Allied Vision Technologies GmbH

11 Megapixel CCD camera - 5 fps The 11-megapixel GE4000 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4000 is the high-quality Kodak KAI-11002 CCD image sensor that provides exceptionally high resolution, sensitivity, and dynamic range. The... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE4900
from Allied Vision Technologies GmbH

16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the high-quality Kodak KAI-16000 CCD image sensor that provides exceptionally high resolution and good sensitivity. The GigE Vision... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
GE Series -- Prosilica GE650
from Allied Vision Technologies GmbH

VGA resolution CCD camera with GigE Vision - 90 frames per secondThe GE650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Performance: High Speed Camera; Vision Sensor; Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera