Low Light High Speed Cameras

17 Results
16K TDI with 1 MHz Line Rate -- Linea HS2 16k 1MHz BSI
from Teledyne DALSA

Drawing on Teledyne's four decades of industry leading expertise, the all new Linea ™ HS2 camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5... [See More]

  • Camera Function: Still
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 16384
Charge-domain CMOS TDI Line Scan Camera -- Linea HS 16k
from Teledyne DALSA

A New Definition of Speed. The all new Linea HS ™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here. Building on Teledyne DALSA ’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 16384
FireWire CMOS Industrial Camera -- PL-B762F
from PixeLINK

Details. The PL-B762 is a high performance Wide VGA color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3 ” optical format and 60 fps output. Factory calibrated Digital Pixel... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 752
Compact 4-Megapixel High-speed Camera -- FASTCAM Mini WX100
from Photron

The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 256 to 2048
High Resolution Uncooled Thermal Camera -- Gobi-640-GigE
from Xenics nv

You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution (0.050C) and... [See More]

  • Camera Function: Still
  • Imaging Technology: LWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 480 to 6600
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Camera Function: Video
  • Vertical Resolution: 1024
  • Horizontal Resolution: 1280
  • Maximum Frame Rate: 93 to 385
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1280
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L -- e-CAM21_CURZ
from e-con Systems™ Inc

Supported Platforms,. Overview. e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. e-CAM21_CURZ can be interfaced to the... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1920
Scientific CMOS Camera -- SciMOS™ 2051
from BAE Systems - Fairchild Imaging

Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high dynamic range... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 2560
Compact High-Speed Camera -- FASTCAM Mini AX100
from Photron

FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 128 to 1024
High Resolution Uncooled Thermal CameraLink Camera -- Gobi-640-CL
from Xenics nv

The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a CameraLink interface. [See More]

  • Camera Function: Still
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 480 to 6600
Compact High-Speed Camera -- FASTCAM Mini AX200
from Photron

Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 128 to 1024
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 480 to 6600
Compact High-speed Camera System -- FASTCAM Mini UX100
from Photron

The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 640 to 1280
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 480 to 6600