Dome High Speed Cameras
3 Results
Dome Camera -- S-410
from Fiber Instrument Sales, Inc./FIS
from Fiber Instrument Sales, Inc./FIS
1/3" format, wide dynamic range, prevents window glare [See More]
- Physical: Dome
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Camera Function: Video
- Imaging Technology: CCD Camera
10X Day & Night Mini PTZ Color Dome Camera -- ICR100X
from IC Realtime, LLC
from IC Realtime, LLC
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it... [See More]
- Physical: Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera
High Speed PTZ Dome Camera with 18X Zoom -- PTZ-180X
from IC Realtime, LLC
from IC Realtime, LLC
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY EXview HAD � CCD for high... [See More]
- Physical: Outdoor Rated; Dome
- Horizontal Resolution: 480 to 540
- Camera Function: Video
- Performance: High Speed Camera