Ethernet High Speed Cameras
from Konica Minolta Sensing Americas, Inc.
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Format / Output: Ethernet
- Monochrome / Color: Color
- Camera Function: Still
- Imaging Technology: CCD Camera
from Basler Vision Technologies
Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]
- Format / Output: RS232; Ethernet; USB; Digital I/O
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Yamaha Motor- Robot Division
Robot camera YFAEYE. Achieves high speed processing at high frame rate. Compatible with a variety of image processing demands. black and white or color. Special knowledge on image processing is not required. The extremely easy to use camera makes image processing far easier than anyone could... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
Machine vision inspection using Lynx-512-GigE provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive to emissivity changes for thermal measurements and reveals... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H035C High-speed Digital Color Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from NAC Image Technology
Single or multi-camera head high speed color video system [See More]
- Format / Output: Ethernet; Fibre Channel, VGA
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Shimadzu Scientific Instruments, Inc.
The HPV-2 can be used in a wide range of applications that require high-speed recording, such as the development of advanced technologies and products, defect cause analysis, scientific, engineering, or medical research, improvement of manufacturing technologies, and sports science. [See More]
- Format / Output: NTSC (optional feature); PAL (optional feature); Ethernet; USB
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from PixeLINK
Details. The PL-B782 is a high performance 6.6 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS progressive scan sensor with a 1 ” optical format. Factory calibrated Digital Pixel Correction and on-board... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Photron
FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Basler Vision Technologies
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]
- Format / Output: Ethernet; GigE Vision
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Xenics nv
The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera contains... [See More]
- Format / Output: Ethernet; CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Gated Camera
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]
- Format / Output: NTSC; PAL; Ethernet; HD-SDI
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H035M High-speed Digital Black-and-white Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Format / Output: Ethernet; USB; CameraLink
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Shimadzu Scientific Instruments, Inc.
A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds. In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization through slow-motion replay. This... [See More]
- Format / Output: NTSC (optional feature); PAL (optional feature); Ethernet; USB
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Photron
Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Basler Vision Technologies
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]
- Format / Output: Ethernet; GigE Vision
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera
from Xenics nv
You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution (0.050C) and... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: LWIR Camera
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H200C High-speed Digital 2-million-pixel Color Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]
- Format / Output: Ethernet
- Horizontal Resolution: 2048 to 9344
- Camera Function: Video
- Vertical Resolution: 1080 to 7000
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Photron
The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
The XSW-320 Gated SWIR OEM module operates in the 0.9 to 1.7 µm spectral band and provides extremely short integration times (down to 100 ns). Its InGaAs detector has a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. A special feature of the XSW-320 Gated is the programmable trigger-out... [See More]
- Format / Output: Ethernet; CameraLink
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Gated Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H200M High-speed Digital 2-million-pixel Black-and-white Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Photron
The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the Mini UX50... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 240 to 1024
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H500C High-speed Digital 5-million-pixel Color Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Photron
The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]
- Format / Output: NTSC; PAL; Ethernet; RS170
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from KEYENCE
CV-H500M High-speed Digital 5-million-pixel Black-and-white Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Photron
The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]
- Format / Output: NTSC; PAL; RS422; Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Format / Output: NTSC; PAL; Ethernet; HD-SDI
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available only in the LAB body style. 1,850 fps at 1280 x 1280. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Vision Research
4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from Vision Research
The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]
- Format / Output: NTSC; PAL; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera