Cooled Sensor High Speed Cameras
from Konica Minolta Sensing Americas, Inc.
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Color
- Camera Function: Still
- Imaging Technology: CCD Camera
from Vision Research
Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]
- Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Photron
The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera contains... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Gated Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Performance: High Speed Camera; Vision Sensor; Cooled
- Horizontal Resolution: 1280
- Camera Function: Video
- Vertical Resolution: 1024
from PCO AG
High powered intensified camera, maybe triggered by light or electricity [See More]
- Performance: High Speed Camera; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera
from JENOPTIK Optical Systems, Inc.
The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]
- Performance: High Speed Camera; Progressive Scan; Cooled
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Camera Function: Video
- Imaging Technology: CCD Camera
from BAE Systems - Fairchild Imaging
Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high dynamic range... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Vision Research
Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]
- Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Photron
FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
The Cheetah-640-CL camera is the fastest InGaAs infrared camera in the world. The camera has been designed for applications where high speed imaging matters. Whether for adaptive optics, spectral analysis in the SWIR band, tracking of fast and hot objects, electro-coalescence, etc. This unit is... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Photron
Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Xenics nv
The XSW-320 Gated SWIR OEM module operates in the 0.9 to 1.7 µm spectral band and provides extremely short integration times (down to 100 ns). Its InGaAs detector has a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. A special feature of the XSW-320 Gated is the programmable trigger-out... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Gated Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Vision Research
ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Performance: High Speed Camera; Gamma Correction; Gain Control; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Photron
The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the Mini UX50... [See More]
- Performance: High Speed Camera; Cooled
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 240 to 1024
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Performance: High Speed Camera; Line Scan Camera; Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera