16 bit Shaker Controllers

3 Results
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • DAC Size: 16-bit
  • Output Channels: 52
  • Input Channels: 4; 6; 8; 16; 32
  • Dynamic Range: 90
Vibration Shaker Control Software -- WinVCSII Controller
from Thermotron Industries

Thermotron ’s WinVCS II Controller is made specifically for use with an electrodynamic vibration shaker and vibration test system. It is designed in-house by Thermotron software and hardware engineers and offers vibration control and analysis for accurate sine, random, shock, resonant search... [See More]

  • DAC Size: 16-bit
  • Output Channels: 1
  • Input Channels: 8
  • Frequency Range: 0.0 to 3000
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • DAC Size: 16-bit
  • Output Channels: 1; 2; 4; 6; 8; 12
  • Input Channels: 8; 16; 588
  • Dynamic Range: 90