16 Shaker Controllers
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Input Channels: 4; 6; 8; 16; 32
- Dynamic Range: 90
- Output Channels: 52
- Test Type: Random; Sine; Sine on Random; Random on Random; Shock Response Spectrum; Classical Shock; Signal, Transient and Modal Analysis, Rotating Machinery Analysis, Road Simulation
from DynaTronic Corporation
State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]
- Input Channels: 2; 4; 6; 8; 16
- Dynamic Range: 108
- Output Channels: 1; 2
- Frequency Range: 80000
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Input Channels: 8; 16; 588
- Dynamic Range: 90
- Output Channels: 1; 2; 4; 6; 8; 12
- Test Type: Random; Sine; Shock Response Spectrum; Classical Shock; FFT Analysis, Swept Sine Analysis, and Modal Analysis