4 Shaker Controllers

3 Results
Shaker Controller System -- VENZO 8160
from DynaTronic Corporation

State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]

  • Input Channels: 2; 4; 6; 8; 16
  • Dynamic Range: 108
  • Output Channels: 1; 2
  • Frequency Range: 80000
Vibration Controller -- Spider-81B
from Crystal Instruments

The Spider-81B was developed to meet the requirements of basic vibration testing applications. It has 4 inputs, 1 output, and 4 pairs of digital I/O. The software includes the Random, Sine, Shock, and RTD testing suites. [See More]

  • Input Channels: 4
  • Dynamic Range: 100
  • Output Channels: 1
  • Test Type: Random; Sine
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Input Channels: 4; 6; 8; 16; 32
  • Dynamic Range: 90
  • Output Channels: 52
  • Test Type: Random; Sine; Sine on Random; Random on Random; Shock Response Spectrum; Classical Shock; Signal, Transient and Modal Analysis, Rotating Machinery Analysis, Road Simulation