8 Shaker Controllers

5 Results
Vibration Controller -- VT-9008
from ECON Technologies Co.,Ltd

Vibration controller adopts advanced distributed structure system with high-speed communication interface, which has faster computing, transmission and response capability, ensuring the real-time and high-efficiency of the control system, and can respond to the changes of the test system timely and... [See More]

  • Input Channels: 8
  • Dynamic Range: 120
  • Output Channels: 1
  • Frequency Range: 20000
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Input Channels: 4; 6; 8; 16; 32
  • Dynamic Range: 90
  • Output Channels: 52
  • Test Type: Random; Sine; Sine on Random; Random on Random; Shock Response Spectrum; Classical Shock; Signal, Transient and Modal Analysis, Rotating Machinery Analysis, Road Simulation
Vibration Controller -- Spider-81
from Crystal Instruments

Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]

  • Input Channels: 8
  • Dynamic Range: 100
  • Output Channels: 2
  • Test Type: Random; Sine; Sine on Random; Random on Random; Classical Shock
Vibration Shaker Control Software -- WinVCSII Controller
from Thermotron Industries

Thermotron ’s WinVCS II Controller is made specifically for use with an electrodynamic vibration shaker and vibration test system. It is designed in-house by Thermotron software and hardware engineers and offers vibration control and analysis for accurate sine, random, shock, resonant search... [See More]

  • Input Channels: 8
  • Frequency Range: 0.0 to 3000
  • Output Channels: 1
  • Test Type: Random; Sine; Dwell; Sine on Random; Random on Random; Classical Shock
Shaker Controller System -- VENZO 8160
from DynaTronic Corporation

State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]

  • Input Channels: 2; 4; 6; 8; 16
  • Dynamic Range: 108
  • Output Channels: 1; 2
  • Frequency Range: 80000