2 Shaker Controllers

3 Results
Vibration Controller -- VT-9002
from ECON Technologies Co.,Ltd

Vibration controller adopts advanced distributed structure system with high-speed communication interface, which has faster computing, transmission and response capability, ensuring the real-time and high-efficiency of the control system, and can respond to the changes of the test system timely and... [See More]

  • Input Channels: 2
  • Dynamic Range: 120
  • Output Channels: 1
  • Frequency Range: 20000
Shaker Controller System -- VENZO 8160
from DynaTronic Corporation

State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]

  • Input Channels: 2; 4; 6; 8; 16
  • Dynamic Range: 108
  • Output Channels: 1; 2
  • Frequency Range: 80000
Shaker Controller System -- VENZO 820
from DynaTronic Corporation

State-of-the-art Hardware. 1~2Analog input channels. 1 Drive Channel. 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. 160 dB / Octave Anti- aliasing Filter. 1 AUX Channel. [See More]

  • Input Channels: 1; 2
  • Dynamic Range: 108
  • Output Channels: 1
  • Frequency Range: 80000