2 Shaker Controllers
from DynaTronic Corporation
State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]
- Output Channels: 1; 2
- Dynamic Range: 108
- Input Channels: 2; 4; 6; 8; 16
- Frequency Range: 80000
from Crystal Instruments
Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]
- Output Channels: 2
- Dynamic Range: 100
- Input Channels: 8
- Test Type: Random; Sine; Sine on Random; Random on Random; Classical Shock
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Output Channels: 1; 2; 4; 6; 8; 12
- Dynamic Range: 90
- Input Channels: 8; 16; 588
- Test Type: Random; Sine; Shock Response Spectrum; Classical Shock; FFT Analysis, Swept Sine Analysis, and Modal Analysis