1 Shaker Controllers

5 Results
Vibration Controller -- VT-9002
from ECON Technologies Co.,Ltd

Vibration controller adopts advanced distributed structure system with high-speed communication interface, which has faster computing, transmission and response capability, ensuring the real-time and high-efficiency of the control system, and can respond to the changes of the test system timely and... [See More]

  • Output Channels: 1
  • Dynamic Range: 120
  • Input Channels: 2
  • Frequency Range: 20000
Vibration Shaker Control Software -- WinVCSII Controller
from Thermotron Industries

Thermotron ’s WinVCS II Controller is made specifically for use with an electrodynamic vibration shaker and vibration test system. It is designed in-house by Thermotron software and hardware engineers and offers vibration control and analysis for accurate sine, random, shock, resonant search... [See More]

  • Output Channels: 1
  • Frequency Range: 0.0 to 3000
  • Input Channels: 8
  • Test Type: Random; Sine; Dwell; Sine on Random; Random on Random; Classical Shock
Vibration Controller -- Spider-81B
from Crystal Instruments

The Spider-81B was developed to meet the requirements of basic vibration testing applications. It has 4 inputs, 1 output, and 4 pairs of digital I/O. The software includes the Random, Sine, Shock, and RTD testing suites. [See More]

  • Output Channels: 1
  • Dynamic Range: 100
  • Input Channels: 4
  • Test Type: Random; Sine
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Output Channels: 1; 2; 4; 6; 8; 12
  • Dynamic Range: 90
  • Input Channels: 8; 16; 588
  • Test Type: Random; Sine; Shock Response Spectrum; Classical Shock; FFT Analysis, Swept Sine Analysis, and Modal Analysis
Shaker Controller System -- VENZO 8160
from DynaTronic Corporation

State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]

  • Output Channels: 1; 2
  • Dynamic Range: 108
  • Input Channels: 2; 4; 6; 8; 16
  • Frequency Range: 80000