24 bit Shaker Controllers

3 Results
Vibration Controller -- Spider-81
from Crystal Instruments

Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]

  • DAC Size: 24-bit
  • Output Channels: 2
  • Input Channels: 8
  • Dynamic Range: 100
Shaker Controller System -- VENZO 8160
from DynaTronic Corporation

State-of-the-art Hardware. 2~16 Analog input channels. 1~2 Drive Channel (can be adopted in 2-axis control application). 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. [See More]

  • DAC Size: 24-bit
  • Output Channels: 1; 2
  • Input Channels: 2; 4; 6; 8; 16
  • Dynamic Range: 108
Shaker Controller System -- VENZO 820
from DynaTronic Corporation

State-of-the-art Hardware. 1~2Analog input channels. 1 Drive Channel. 450MHz DSP Processing. 100 Mbps Ethernet port connecting to PC (without grounding problem). -30~70 ℃Working Temperature. No-fans structure to reduce the background noise. 160 dB / Octave Anti- aliasing Filter. 1 AUX Channel. [See More]

  • DAC Size: 24-bit
  • Output Channels: 1
  • Input Channels: 1; 2
  • Dynamic Range: 108