Absorbance Microplate Readers
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Appliskan Multimode Microplate Reader is a filter-based multitechnology microplate reader for photometric, luminometric and fluorometric research applications.The Appliskan offers all detection technologies in one small-sized, compact and robust instrument for both current and... [See More]
- Assay Type: Absorbance; Fluorescence; Luminescence
- Emission Range: 360 to 820
- Wavelength Range: 360 to 820
- Excitation Range: 200 to 1000
from Biochrom, Ltd.
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 2.5
- Wavelength Range: 400 to 750
- Accuracy: 2
from Biochrom, Ltd.
The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options. Proven... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 2.5
- Wavelength Range: 400 to 750
- Accuracy: 2
from Biochrom, Ltd.
Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 400 to 800
- Accuracy: 1
from Biochrom, Ltd.
Key Features. Wavelength range: 190 -1000nm for the widest applications capability. Excellent optical specifications (0.0001 Abs resolution). Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning. Multiple plate formats: cell culture plates (6-48) and 96/384... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 190 to 1000
- Accuracy: 1.5
from Biochrom, Ltd.
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 340 to 750
- Accuracy: 1.5