96 Microplate Readers

6 Results
Multiskan® EX
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering a wide range of data... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 400 to 750
  • Assay Type: Photometer
  • Accuracy: 1 to 2
Biochrom Anthos 2010 -- Microplate Reader GF 17 550 11
from Biochrom, Ltd.

The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 400 to 750
  • Assay Type: Absorbance
  • Absorbance: 0.0 to 2.5
Biochrom Anthos 2020 -- Microplate Reader GF 22 550 11
from Biochrom, Ltd.

The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options. Proven... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 400 to 750
  • Assay Type: Absorbance
  • Absorbance: 0.0 to 2.5
Biochrom Anthos Multiread 400 -- Microplate Reader G0 33100
from Biochrom, Ltd.

Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 400 to 800
  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
Biochrom Anthos Zenyth 200 -- Microplate Reader GF 25 800 01
from Biochrom, Ltd.

Key Features. Wavelength range: 190 -1000nm for the widest applications capability. Excellent optical specifications (0.0001 Abs resolution). Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning. Multiple plate formats: cell culture plates (6-48) and 96/384... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 190 to 1000
  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
Biochrom Anthos Zenyth 340 -- Microplate Reader GF 25 100 01
from Biochrom, Ltd.

The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]

  • Microplate Capacity: 96
  • Wavelength Range: 340 to 750
  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4