Computer Interface Microplate Readers

12 Results
Multiskan® EX
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering a wide range of data... [See More]

  • Assay Type: Photometer
  • Accuracy: 1 to 2
  • Wavelength Range: 400 to 750
  • Response Time: 5
Biochrom Anthos 2010 -- Microplate Reader GF 17 550 11
from Biochrom, Ltd.

The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 2.5
  • Wavelength Range: 400 to 750
  • Accuracy: 2
Multiskan® FC
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan FC Microplate Photometer is a filter-based microplate photometer for a wide variety of research and routine applications.The Multiskan FC, developed using 30 years of experience in microplate photometry, is suitable for a variety of research and routine applications. It... [See More]

  • Assay Type: Photometer
  • Accuracy: 1 to 2
  • Wavelength Range: 340 to 850
  • Response Time: 6 to 36
Biochrom Anthos 2020 -- Microplate Reader GF 22 550 11
from Biochrom, Ltd.

The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options. Proven... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 2.5
  • Wavelength Range: 400 to 750
  • Accuracy: 2
Multiskan® GO
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading speed, making it an... [See More]

  • Assay Type: Spectrophotometer
  • Accuracy: 1 to 2
  • Wavelength Range: 200 to 1000
  • Response Time: 6 to 10
Biochrom Anthos Multiread 400 -- Microplate Reader G0 33100
from Biochrom, Ltd.

Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 400 to 800
  • Accuracy: 1
Multiskan® Spectrum
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan Spectrum is a high performance spectrophotometer for endpoint, kinetic and spectral scanning applications, reading both cuvets and microplates. The Multiskan Spectrum provides a high number of capabilities in one instrument. It offers utmost flexibility for basically all... [See More]

  • Assay Type: Spectrophotometer
  • Accuracy: 1 to 2
  • Wavelength Range: 200 to 1000
  • Response Time: 20 to 60
Biochrom Anthos Zenyth 200 -- Microplate Reader GF 25 800 01
from Biochrom, Ltd.

Key Features. Wavelength range: 190 -1000nm for the widest applications capability. Excellent optical specifications (0.0001 Abs resolution). Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning. Multiple plate formats: cell culture plates (6-48) and 96/384... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 190 to 1000
  • Accuracy: 1.5
Varioskan® Flash Multimode Reader
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Varioskan Flash spectral scanning multimode reader offers optimal performance for demanding research assays. The Varioskan Flash provides flexibility for a variety of different applications with unlimited wavelength selection, up to three onboard dispensers, unparalleled optical... [See More]

  • Assay Type: Fluorescence; Luminescence; Photometer
  • Emission Range: 270 to 840
  • Wavelength Range: 270 to 840
  • Excitation Range: 200 to 1000
Biochrom Anthos Zenyth 340 -- Microplate Reader GF 25 100 01
from Biochrom, Ltd.

The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 750
  • Accuracy: 1.5
Biochrom Asys Expert 96 -- Microplate Reader G0 18065
from Biochrom, Ltd.

The Biochrom Asys Expert 96 microplate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Digital light control for long-term stability. Visible or UV/Visible option. Self check and self... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 750
  • Accuracy: 1
Biochrom Asys Expert Plus -- Microplate Reader G0 20150
from Biochrom, Ltd.

The Biochrom Asys Expert Plus plate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Multi-channel optics for fast plate reading and sample throughput. Stand-alone instrument with powerful... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 800
  • Accuracy: 1