Integral Shaker Microplate Readers

12 Results
Appliskan® Multimode Microplate Reader
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Appliskan Multimode Microplate Reader is a filter-based multitechnology microplate reader for photometric, luminometric and fluorometric research applications.The Appliskan offers all detection technologies in one small-sized, compact and robust instrument for both current and... [See More]

  • Assay Type: Absorbance; Fluorescence; Luminescence
  • Emission Range: 360 to 820
  • Wavelength Range: 360 to 820
  • Excitation Range: 200 to 1000
Biochrom Anthos Multiread 400 -- Microplate Reader G0 33100
from Biochrom, Ltd.

Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 400 to 800
  • Accuracy: 1
Fluoroskan Ascent®
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Fluoroskan Ascent Microplate Fluorometer is a compact and robust instrument with excellent optical performance for a variety of research applications.The Fluoroskan Ascent Microplate Fluorometer is ideal for life science research applications, such as fluorometric protein and... [See More]

  • Assay Type: Fluorescence
  • Emission Range: 360 to 800
  • Wavelength Range: 360 to 800
  • Excitation Range: 320 to 700
Biochrom Anthos Zenyth 200 -- Microplate Reader GF 25 800 01
from Biochrom, Ltd.

Key Features. Wavelength range: 190 -1000nm for the widest applications capability. Excellent optical specifications (0.0001 Abs resolution). Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning. Multiple plate formats: cell culture plates (6-48) and 96/384... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 190 to 1000
  • Accuracy: 1.5
Fluoroskan Ascent® FL
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Fluoroskan Ascent FL Microplate Fluorometer and Luminometer is ideal for life science research applications.The Thermo Scientific Fluoroskan Ascent FL Microplate Reader is?a compact and robust instrument with excellent optical performance for a variety of fluorometric and... [See More]

  • Assay Type: Fluorescence; Luminescence
  • Emission Range: 320 to 700
  • Wavelength Range: 320 to 700
  • Excitation Range: 360 to 670
Biochrom Anthos Zenyth 340 -- Microplate Reader GF 25 100 01
from Biochrom, Ltd.

The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 750
  • Accuracy: 1.5
Luminoskan Ascent®
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Luminoskan Ascent Microplate Luminometer is ideal for luminometric research applications.The Luminoskan Ascent Microplate Luminometer is a compact and robust instrument with excellent optical performance for a variety of luminometric research applications, offering versatile plate... [See More]

  • Assay Type: Luminescence
  • Response Time: 15
  • Wavelength Range: 270 to 670
  • Microplate Capacity: 384
Biochrom Asys Expert 96 -- Microplate Reader G0 18065
from Biochrom, Ltd.

The Biochrom Asys Expert 96 microplate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Digital light control for long-term stability. Visible or UV/Visible option. Self check and self... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 750
  • Accuracy: 1
Multiskan® EX
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering a wide range of data... [See More]

  • Assay Type: Photometer
  • Accuracy: 1 to 2
  • Wavelength Range: 400 to 750
  • Response Time: 5
Biochrom Asys Expert Plus -- Microplate Reader G0 20150
from Biochrom, Ltd.

The Biochrom Asys Expert Plus plate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Multi-channel optics for fast plate reading and sample throughput. Stand-alone instrument with powerful... [See More]

  • Assay Type: Absorbance
  • Absorbance: 0.0 to 4
  • Wavelength Range: 340 to 800
  • Accuracy: 1
Multiskan® FC
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan FC Microplate Photometer is a filter-based microplate photometer for a wide variety of research and routine applications.The Multiskan FC, developed using 30 years of experience in microplate photometry, is suitable for a variety of research and routine applications. It... [See More]

  • Assay Type: Photometer
  • Accuracy: 1 to 2
  • Wavelength Range: 340 to 850
  • Response Time: 6 to 36
Multiskan® GO
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading speed, making it an... [See More]

  • Assay Type: Spectrophotometer
  • Accuracy: 1 to 2
  • Wavelength Range: 200 to 1000
  • Response Time: 6 to 10