Application Software Included Microplate Readers
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading speed, making it an... [See More]
- Assay Type: Spectrophotometer
- Accuracy: 1 to 2
- Wavelength Range: 200 to 1000
- Response Time: 6 to 10
from Biochrom, Ltd.
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 2.5
- Wavelength Range: 400 to 750
- Accuracy: 2
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan Spectrum is a high performance spectrophotometer for endpoint, kinetic and spectral scanning applications, reading both cuvets and microplates. The Multiskan Spectrum provides a high number of capabilities in one instrument. It offers utmost flexibility for basically all... [See More]
- Assay Type: Spectrophotometer
- Accuracy: 1 to 2
- Wavelength Range: 200 to 1000
- Response Time: 20 to 60
from Biochrom, Ltd.
The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options. Proven... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 2.5
- Wavelength Range: 400 to 750
- Accuracy: 2
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Varioskan Flash spectral scanning multimode reader offers optimal performance for demanding research assays. The Varioskan Flash provides flexibility for a variety of different applications with unlimited wavelength selection, up to three onboard dispensers, unparalleled optical... [See More]
- Assay Type: Fluorescence; Luminescence; Photometer
- Emission Range: 270 to 840
- Wavelength Range: 270 to 840
- Excitation Range: 200 to 1000
from Biochrom, Ltd.
Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 400 to 800
- Accuracy: 1
from Biochrom, Ltd.
Key Features. Wavelength range: 190 -1000nm for the widest applications capability. Excellent optical specifications (0.0001 Abs resolution). Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning. Multiple plate formats: cell culture plates (6-48) and 96/384... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 190 to 1000
- Accuracy: 1.5
from Biochrom, Ltd.
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 340 to 750
- Accuracy: 1.5
from Biochrom, Ltd.
The Biochrom Asys Expert 96 microplate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Digital light control for long-term stability. Visible or UV/Visible option. Self check and self... [See More]
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
- Wavelength Range: 340 to 750
- Accuracy: 1