Digital Front Panel Microplate Readers
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering a wide range of data... [See More]
- User Interface: Digital
- Wavelength Range: 400 to 750
- Assay Type: Photometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
The Biochrom Anthos 2020 is a high performance microplate readers with powerful customized PC software for routine absorbance assays in research, quality control and diagnostics. Key Features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options. Proven... [See More]
- User Interface: Digital
- Wavelength Range: 400 to 750
- Assay Type: Absorbance
- Absorbance: 0.0 to 2.5
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan FC Microplate Photometer is a filter-based microplate photometer for a wide variety of research and routine applications.The Multiskan FC, developed using 30 years of experience in microplate photometry, is suitable for a variety of research and routine applications. It... [See More]
- User Interface: Digital
- Wavelength Range: 340 to 850
- Assay Type: Photometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]
- User Interface: Digital
- Wavelength Range: 400 to 800
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading speed, making it an... [See More]
- User Interface: Digital
- Wavelength Range: 200 to 1000
- Assay Type: Spectrophotometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]
- User Interface: Digital
- Wavelength Range: 340 to 750
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
from Biochrom, Ltd.
The Biochrom Asys Expert Plus plate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Multi-channel optics for fast plate reading and sample throughput. Stand-alone instrument with powerful... [See More]
- User Interface: Digital
- Wavelength Range: 340 to 800
- Assay Type: Absorbance
- Absorbance: 0.0 to 4