Digital Numerical Display Microplate Readers
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering a wide range of data... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 400 to 750
- Assay Type: Photometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
Key Features. Fast multi-channel system: 10 seconds for 96 well plate for fast assay determination. Wavelength range 400-800nm. Integral 4- mode shaking. 6 position filter wheel providing applications versatility. On-board Software with Qualitative, Quantitative and kinetic functions. Variety of... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 400 to 800
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan FC Microplate Photometer is a filter-based microplate photometer for a wide variety of research and routine applications.The Multiskan FC, developed using 30 years of experience in microplate photometry, is suitable for a variety of research and routine applications. It... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 340 to 850
- Assay Type: Photometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
The Biochrom Anthos Zenyth 340 is a PC controlled microplate reader for a wide range of colorimetric assays. The instrument is equally suitable for basic research and routine applications. Key Features. Wide wavelength range 340 - 750nm for applications into the "UV" region. Four interference... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 340 to 750
- Assay Type: Absorbance
- Absorbance: 0.0 to 4
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading speed, making it an... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 200 to 1000
- Assay Type: Spectrophotometer
- Accuracy: 1 to 2
from Biochrom, Ltd.
The Biochrom Asys Expert Plus plate reader is an exceptionally fast multi-channel filter based instrument controlled via a PC equally suitable for research and routine applications. Key Features. Multi-channel optics for fast plate reading and sample throughput. Stand-alone instrument with powerful... [See More]
- Display Type: Digital Numerical Display
- Wavelength Range: 340 to 800
- Assay Type: Absorbance
- Absorbance: 0.0 to 4