Video Display Laboratory Shakers

5 Results
Incubated Shaker -- BIS-1
from BEING Scientific Inc.

BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]

  • Display Type: Video Display
  • Frequency Range: 40 to 250
  • Temperature Control: Heating
  • Amplitude: 2
Incubation-shaking Cabinet CERTOMAT® BS-1 -- BBI-8865027
from Sartorius Lab Instruments GmbH & Co. KG

CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]

  • Display Type: Video Display
  • Temperature Control: Heating
  • Motion: Orbital
  • Speed: Variable; Continuous
Orbital Shaker -- BS-1
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Display Type: Video Display
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 40 to 250
Orbital Shaker -- BS-2
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Display Type: Video Display
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 40 to 250
Orbital Shaker -- BS-3
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Display Type: Video Display
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 40 to 300