Tilting Mechanism Laboratory Shakers
2 Results
Rugged Rotator -- 099A RD4512
from Glas-Col, LLC
from Glas-Col, LLC
Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor... [See More]
- Motion: Rotating
- Speed: Variable
- Temperature Control: None
- Frequency Range: 2 to 83
Small Tube Rotator -- 099A CR4024
from Glas-Col, LLC
from Glas-Col, LLC
Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of... [See More]
- Motion: Rotating
- Speed: Variable
- Temperature Control: None
- Frequency Range: 2 to 83