Timer Laboratory Shakers

27 Results
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18
from Fritsch GmbH - Milling and Sizing

Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application. The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum input quantity of 15 kg for the material to be sieved and the sieve stack... [See More]

  • Temperature Control: None
  • Amplitude: 0.2000
  • Speed: Variable
  • Maximum Load: 12
Air Jet Sieving Machine -- AS 200 Jet
from Retsch, Inc.

The new Air Jet Sieve AS 200 jet is particularly suitable for light materials with particle sizes in the lower micron range. It is used with sieves of 10 microns mesh size or more. The procedure is very gentle on the material as no mechanical sieving aids are required. The average sieving time is... [See More]

  • Motion: Dispersion by Air Jet
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 5 to 55
Benchtop Incubated Shaker -- 5322-04
from Terra Universal, Inc.

Combines incubated/refrigerated temperatures with orbital shaker. View speed, time and temperature simultaneously. Spacious chamber holds six two-liter flasks. Clear lid allows sample viewing without disturbing chamber atmosphere. Choose between analog and digital operating systems. Five-year... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: Heating
  • Frequency Range: 40 to 400
Incubation-shaking Cabinet CERTOMAT® BS-1 -- BBI-8865027
from Sartorius Lab Instruments GmbH & Co. KG

CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]

  • Motion: Orbital
  • Speed: Variable; Continuous
  • Temperature Control: Heating
  • Frequency Range: 40 to 400
Biochrom Thermostar Microplate Shaker/Incubator -- G 010 290
from Biochrom, Ltd.

The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: Heating
  • Frequency Range: 200 to 1300
Digital Pulse Mixer -- 099A DPM12
from Glas-Col, LLC

This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 100 to 1800
Incubated Shaker -- BIS-1
from BEING Scientific Inc.

BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]

  • Temperature Control: Heating
  • Amplitude: 2
  • Frequency Range: 40 to 250
  • Temperature Range: 25 to 50
Vibratory Sieve Shaker ANALYSETTE 3 PRO
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude control, programme selection, the ability to be used as a calibratable and validatable test instrument in... [See More]

  • Temperature Control: None
  • Amplitude: 0.3000
  • Speed: Variable
  • Maximum Load: 2
Sieve Shaker -- AS 200 Basic
from Retsch, Inc.

The analytical sieve shakers of the series AS 200 are used in research & development, qualitycontrolof raw materials, interim and finished products as well as in production monitoring. The AS 200 basic model is the economical alternative of the series with familiar RETSCH quality and... [See More]

  • Motion: Throwing Motion w/ Angular Momentum
  • Speed: Variable
  • Temperature Control: None
  • Amplitude: 0.3000
Dual Action Orbital and Reciprocating Shakers -- 5322-68
from Terra Universal, Inc.

Choice of three platforms increases capacity. Analog operating system offers affordability. Variable speed control provides gentle to vigorous agitation. Built-in timer for repeatable results. 24-month warranty. This affordable analog, dual-action orbital and reciprocating shaker is ideal for a wide... [See More]

  • Motion: Orbital; Reciprocating
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 40 to 400
Micro-Expression Shaker -- 107A DPMINC12
from Glas-Col, LLC

Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 100 to 1200
Orbital Shaker -- BS-1
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Motion: Orbital
  • Frequency Range: 40 to 250
  • Temperature Control: None
  • Amplitude: 2
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Temperature Control: None
  • Amplitude: 0.3000
  • Speed: Variable
  • Maximum Load: 2
Sieve Shaker -- AS 200 Control
from Retsch, Inc.

RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 control is indispensable for all users who attach importance to precision and operational convenience and work... [See More]

  • Motion: Throwing Motion w/ Angular Momentum
  • Speed: Variable
  • Temperature Control: None
  • Amplitude: 0.3000
Incubated and Refrigerated Floor Shakers -- 5322-18-220
from Terra Universal, Inc.

Easy side access drain system makes cleaning spills easy. Retractable foot casters allow easy positioning in lab. Foot pedal permits hands-free operation. Choose between analog and digital operating systems. Five-year warranty on parts, one year labor and LIFETIME on drive mechanism. The MaxQ 5000... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: Heating
  • Frequency Range: 40 to 400
Modular Mixers -- 099G DMMRO121
from Glas-Col, LLC

Modular Mixers: ·Perform high or low speed mixing (orbital). ·Repeatable mixing results. ·2 modular mixers can be fitted to a 215 Gilson ®system. Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 100 to 1000
Orbital Shaker -- BS-2
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Motion: Orbital
  • Frequency Range: 40 to 250
  • Temperature Control: None
  • Amplitude: 2
Sieve Shaker -- AS 200 Digital
from Retsch, Inc.

The analytical sieve shakers of the series AS 200 are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 digit is recommended whenever digital time display, interval operation and analogue adjustment... [See More]

  • Motion: Throwing Motion w/ Angular Momentum
  • Speed: Variable
  • Temperature Control: None
  • Amplitude: 0.3000
Incubated Shaker -- 5322-02
from Terra Universal, Inc.

Combines incubated/refrigerated temperatures with orbital shaker in a small footprint. Ideal for incubating a small number of vessels. 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks. Small footprint requires minimal bench space. Affordably priced. Five-year warranty on... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: Heating; Cooling (optional feature)
  • Frequency Range: 40 to 400
Orbital Shaker -- BS-3
from BEING Scientific Inc.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]

  • Motion: Orbital
  • Frequency Range: 40 to 300
  • Temperature Control: None
  • Amplitude: 2
Sieve Shaker -- AS 200 Tap
from Retsch, Inc.

RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is particularly used for sieve analysis of certain products such as activated carbon, abrasives, metal powder,... [See More]

  • Motion: Rotating; Horizontal Circular Motion w/ Taps
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 280
Millennium 2000 Microplate Shaker Incubator -- 8000-11
from Terra Universal, Inc.

The Millennium 2000 shaker incubator is a unique controlled microprocessor that accommodates up to four microtitre plates in either 96-well or 384-well format. Free Shipping! [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: Heating
  • Frequency Range: 500 to 1300
Sieve Shaker -- AS 300 Control
from Retsch, Inc.

The analytical sieve shaker AS 300 is used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 300 is particularly designed for test sieves with a diameter of 305 mm (12"). Compared to sieves with a diameter of... [See More]

  • Motion: Throwing Motion w/ Angular Momentum
  • Speed: Variable
  • Temperature Control: None
  • Amplitude: 0.2000
Open-Air Platform Shakers -- 5322-00
from Terra Universal, Inc.

Choose between analog and digital operating systems. Choice of three platform sizes--increase capacity by simply changing the platform. Unbalanced load sensor and soft start feature prevent variety of malfunctions. 5-year warranty on parts, 1 year on labor and lifetime on drive mechanism. Thermo... [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 40 to 400
Sieve Shaker -- AS 400 Control
from Retsch, Inc.

The AS 400 control is used for the sieving of dry goods with test sieves of a diameter up to 400 mm. In this, the uniform, horizontal circular motion ensures exact separation of fine and coarse-grained products. [See More]

  • Motion: Rotating; Horizontal Circular Motion
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 50 to 300
Orbis Compact and Orbis Plus Microplate Shakers -- 8000-14
from Terra Universal, Inc.

The Orbis shaker can be operated as a stand alone unit or alternatively be easily integrated into a robotic system, with a remote on/off control. Free Shipping! [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 950 to 1300
Titer Plate Shakers -- 5322-90
from Terra Universal, Inc.

Vortex up to four 96-well micro- or deep-well plates. Independent start switch for run repeatability. Variable speed control from 40 to 1100 rpm. Built-in timer for time dependent studies. Minimize crosstalk between wells with 0.12" (3 mm) orbit. For use with standard or deep well microplates. [See More]

  • Motion: Orbital
  • Speed: Variable
  • Temperature Control: None
  • Frequency Range: 40 to 1100