Rolling Laboratory Shakers

7 Results
260650 - Boekel Scientific Tube Rotator, 100-240V -- GO-51202-00
from Cole-Parmer

bull; Five attachment options accommodate virtually any sample tube size and type. This tube rotator features a digital display and microprocessor speed control from 4 to 80 rpm <emdash >ensuring repeatable mixing actions from gentle to vigorous. Carousel head is adjustable from 90 <deg... [See More]

  • Motion: Rolling
Cole-Parmer Clips for Roto-Torque Rotator, fit 10 to 15 mm tubes -- GO-07637-41
from Cole-Parmer

bull; Gentle rotating motion efficiently mixes the contents of your test tubes, flasks and bottles. • Lock at the desired angle with the adjustable tilt stand (included). Shakers have a speed range from 3 to 80 rpm. Rotators require one of the three attachments (sold separately) to hold your... [See More]

  • Motion: Rolling
Cole-Parmer Roto-Torque Variable Speed Rotator, 115 VAC, 50/60 Hz 07637-21 -- GO-07637-21
from Cole-Parmer

bull; Gentle rotating motion efficiently mixes the contents of your test tubes, flasks and bottles. • Lock at the desired angle with the adjustable tilt stand (included). Shakers have a speed range from 3 to 80 rpm. Rotators require one of the three attachments (sold separately) to hold your... [See More]

  • Motion: Rolling
Cole-Parmer Tube Rotator, 18 rpm, 115 VAC -- GO-07637-02
from Cole-Parmer

bull; Unique rotisserie system for mixing horizontally, vertically, or any position in between. • Changing the mixing angle is easy <emdash >simply turn the rotisserie. • Acheive 360 <deg > of rotation and a mixing angle range from 0 to 90 <deg >. Shaker includes a 36 x... [See More]

  • Motion: Rolling
  • Operating Temperature: 149
SI-1100 - Roto-Shake Genie Rotator/Rocker; 120 VAC -- GO-51603-00
from Cole-Parmer

bull; Multi-action platform performs rocking or rotating motions. • Magnetic stainless steel strips and spring-clip mounting plates offer a variety of configurations for different applications. • Wide ambient range is ideal for use in cold rooms and incubators. Now you can provide a host... [See More]

  • Motion: Rolling
  • Maximum Load: 4.54
  • Frequency Range: 5 to 35
  • Operating Temperature: 100
Thermo Scientific Tube Revolver, 100-240 VAC; International Plug -- GO-04725-17
from Cole-Parmer

bull; Interchangeable paddles allow for maximum flexibility in tube choice. • Small footprint. • Paddles are adjustable from 0 to 90 <deg > to optimize the mixing angle. • Set in â € œoscillating â € mode to achieve more effective mixing, oscillation... [See More]

  • Motion: Rolling
  • Frequency Range: 10 to 40