Programmable Laboratory Shakers
from Fritsch GmbH - Milling and Sizing
Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application. The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum input quantity of 15 kg for the material to be sieved and the sieve stack... [See More]
- Temperature Control: None
- Amplitude: 0.2000
- Speed: Variable
- Maximum Load: 12
from Retsch, Inc.
The new Air Jet Sieve AS 200 jet is particularly suitable for light materials with particle sizes in the lower micron range. It is used with sieves of 10 microns mesh size or more. The procedure is very gentle on the material as no mechanical sieving aids are required. The average sieving time is... [See More]
- Motion: Dispersion by Air Jet
- Speed: Variable
- Temperature Control: None
- Frequency Range: 5 to 55
from Glas-Col, LLC
Modular Mixers: ·Perform high or low speed mixing (orbital). ·Repeatable mixing results. ·2 modular mixers can be fitted to a 215 Gilson ®system. Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many... [See More]
- Motion: Orbital
- Speed: Variable
- Temperature Control: None
- Frequency Range: 100 to 1000
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker. View speed, time and temperature simultaneously. Spacious chamber holds six two-liter flasks. Clear lid allows sample viewing without disturbing chamber atmosphere. Choose between analog and digital operating systems. Five-year... [See More]
- Motion: Orbital
- Speed: Variable
- Temperature Control: Heating
- Frequency Range: 40 to 400
from Sartorius Lab Instruments GmbH & Co. KG
CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]
- Motion: Orbital
- Speed: Variable; Continuous
- Temperature Control: Heating
- Frequency Range: 40 to 400
from BEING Scientific Inc.
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]
- Temperature Control: Heating
- Amplitude: 2
- Frequency Range: 40 to 250
- Temperature Range: 25 to 50
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude control, programme selection, the ability to be used as a calibratable and validatable test instrument in... [See More]
- Temperature Control: None
- Amplitude: 0.3000
- Speed: Variable
- Maximum Load: 2
from Retsch, Inc.
RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 control is indispensable for all users who attach importance to precision and operational convenience and work... [See More]
- Motion: Throwing Motion w/ Angular Momentum
- Speed: Variable
- Temperature Control: None
- Amplitude: 0.3000
from Terra Universal, Inc.
Easy side access drain system makes cleaning spills easy. Retractable foot casters allow easy positioning in lab. Foot pedal permits hands-free operation. Choose between analog and digital operating systems. Five-year warranty on parts, one year labor and LIFETIME on drive mechanism. The MaxQ 5000... [See More]
- Motion: Orbital
- Speed: Variable
- Temperature Control: Heating
- Frequency Range: 40 to 400
from BEING Scientific Inc.
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]
- Motion: Orbital
- Frequency Range: 40 to 250
- Temperature Control: None
- Amplitude: 2
from Retsch, Inc.
The analytical sieve shakers of the series AS 200 are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 digit is recommended whenever digital time display, interval operation and analogue adjustment... [See More]
- Motion: Throwing Motion w/ Angular Momentum
- Speed: Variable
- Temperature Control: None
- Amplitude: 0.3000
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker in a small footprint. Ideal for incubating a small number of vessels. 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks. Small footprint requires minimal bench space. Affordably priced. Five-year warranty on... [See More]
- Motion: Orbital
- Speed: Variable
- Temperature Control: Heating; Cooling (optional feature)
- Frequency Range: 40 to 400
from BEING Scientific Inc.
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]
- Motion: Orbital
- Frequency Range: 40 to 250
- Temperature Control: None
- Amplitude: 2
from Retsch, Inc.
RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is particularly used for sieve analysis of certain products such as activated carbon, abrasives, metal powder,... [See More]
- Motion: Rotating; Horizontal Circular Motion w/ Taps
- Speed: Variable
- Temperature Control: None
- Frequency Range: 280
from Terra Universal, Inc.
Choose between analog and digital operating systems. Choice of three platform sizes--increase capacity by simply changing the platform. Unbalanced load sensor and soft start feature prevent variety of malfunctions. 5-year warranty on parts, 1 year on labor and lifetime on drive mechanism. Thermo... [See More]
- Motion: Orbital
- Speed: Variable
- Temperature Control: None
- Frequency Range: 40 to 400
from BEING Scientific Inc.
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to... [See More]
- Motion: Orbital
- Frequency Range: 40 to 300
- Temperature Control: None
- Amplitude: 2
from Retsch, Inc.
The analytical sieve shaker AS 300 is used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 300 is particularly designed for test sieves with a diameter of 305 mm (12"). Compared to sieves with a diameter of... [See More]
- Motion: Throwing Motion w/ Angular Momentum
- Speed: Variable
- Temperature Control: None
- Amplitude: 0.2000
from Retsch, Inc.
The AS 400 control is used for the sieving of dry goods with test sieves of a diameter up to 400 mm. In this, the uniform, horizontal circular motion ensures exact separation of fine and coarse-grained products. [See More]
- Motion: Rotating; Horizontal Circular Motion
- Speed: Variable
- Temperature Control: None
- Frequency Range: 50 to 300