Heating Laboratory Shakers
from Parco Scientific Company
The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from ambient +5 to 65 °C and... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Motion: Orbital
from BEING Scientific Inc.
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]
- Temperature Control: Heating
- Amplitude: 2
- Frequency Range: 40 to 250
- Temperature Range: 25 to 50
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker. View speed, time and temperature simultaneously. Spacious chamber holds six two-liter flasks. Clear lid allows sample viewing without disturbing chamber atmosphere. Choose between analog and digital operating systems. Five-year... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 40 to 400
from Sartorius Lab Instruments GmbH & Co. KG
CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]
- Temperature Control: Heating
- Speed: Variable; Continuous
- Motion: Orbital
- Frequency Range: 40 to 400
from Biochrom, Ltd.
The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 200 to 1300
from Thermo Scientific Liquid Handling Consumables & Instruments
The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40 °C. It has been designed to handle up to nine 96-well plates and to fit into a small bench space, making it... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 400 to 1400
from Glas-Col, LLC
This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 100 to 1800
from Parco Scientific Company
The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that require a stable, controlled temperature. The microprocessor control provides... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Motion: Orbital
from Terra Universal, Inc.
Easy side access drain system makes cleaning spills easy. Retractable foot casters allow easy positioning in lab. Foot pedal permits hands-free operation. Choose between analog and digital operating systems. Five-year warranty on parts, one year labor and LIFETIME on drive mechanism. The MaxQ 5000... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 40 to 400
from Thermo Scientific Liquid Handling Consumables & Instruments
The iEMS Incubator/Shaker HT is a high-performance 96-well plate incubator and orbital shaker, ideal for assays requiring temperatures up to 70 °C, such as DNA hybridization and primer extension assays. It has been designed to handle up to three microplates and to occupy a small bench space,... [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 400 to 1400
from Parco Scientific Company
The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The PID temperature controller maintains precise temperature control and the... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker in a small footprint. Ideal for incubating a small number of vessels. 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks. Small footprint requires minimal bench space. Affordably priced. Five-year warranty on... [See More]
- Temperature Control: Heating; Cooling (optional feature)
- Speed: Variable
- Motion: Orbital
- Frequency Range: 40 to 400
from Parco Scientific Company
The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65 °C and the easy to use controls allows user to adjust temperature... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Motion: Rocking
from Terra Universal, Inc.
The Millennium 2000 shaker incubator is a unique controlled microprocessor that accommodates up to four microtitre plates in either 96-well or 384-well format. Free Shipping! [See More]
- Temperature Control: Heating
- Speed: Variable
- Motion: Orbital
- Frequency Range: 500 to 1300
from Parco Scientific Company
The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20 ° while... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
from Parco Scientific Company
The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Motion: Orbital
from Parco Scientific Company
The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control,... [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Motion: Orbital